Digi XBee SX 900 MHz RF modules are the muscle modules of the Digi XBee ecosystem, providing a combination of reliability and redundancy for OEMs building low-power, mission-critical wireless devices. They utilize the DigiMesh® networking protocol, featuring redundant mesh network operation and support for low-power sleeping nodes. Customers that don't require mesh network architecture can configure the SX to operate in simple point to multipoint mode. With RF line-of-sight ranges up to 65 miles and strong interference blocking, these modules are ideal for applications requiring the combination of range, data redundancy, and data reliability.
| Digi International, Inc. | |
|---|---|
| Product Category | RF Modules |
| Product Name | Digi XBee® SX RF Modules |
| Device Type | Rec-Trans |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 902 to 928 MHz |
| Transmission Distance | 100 to 105000 m (109 to 114829 yd) |