Digi International, Inc. Digi XBee-PRO® XSC RF Module

Description
The Digi XBee-PRO XSC 900 MHz RF module features two times the throughput and 20 times less current draw than the previous XSC module, making it ideal for long-range sensor applications. The RF module features an ADF7023 transceiver from Analog Devices, delivering best-in-class distances up to 28 miles Line-of-Sight (LOS), along with low power consumption, drawing less than 2.5 uA in power down.
Description
The Digi XBee-PRO XSC 900 MHz RF module features two times the throughput and 20 times less current draw than the previous XSC module, making it ideal for long-range sensor applications. The RF module features an ADF7023 transceiver from Analog Devices, delivering best-in-class distances up to 28 miles Line-of-Sight (LOS), along with low power consumption, drawing less than 2.5 uA in power down.

Suppliers

Company
Product
Description
Supplier Links
Digi XBee-PRO® XSC RF Module -  - Digi International, Inc.
Minnetonka, MN, USA
Digi XBee-PRO® XSC RF Module
Digi XBee-PRO® XSC RF Module
The Digi XBee-PRO XSC 900 MHz RF module features two times the throughput and 20 times less current draw than the previous XSC module, making it ideal for long-range sensor applications. The RF module features an ADF7023 transceiver from Analog Devices, delivering best-in-class distances up to 28 miles Line-of-Sight (LOS), along with low power consumption, drawing less than 2.5 uA in power down.

The Digi XBee-PRO XSC 900 MHz RF module features two times the throughput and 20 times less current draw than the previous XSC module, making it ideal for long-range sensor applications. The RF module features an ADF7023 transceiver from Analog Devices, delivering best-in-class distances up to 28 miles Line-of-Sight (LOS), along with low power consumption, drawing less than 2.5 uA in power down.

Supplier's Site

Technical Specifications

  Digi International, Inc.
Product Category RF Modules
Product Name Digi XBee-PRO® XSC RF Module
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
Transmission Distance 610 to 45000 m (667 to 49213 yd)
Sensitivity 107 to 109 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 602-1114-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers
OEM USB WiFi Modules - WiFiHU-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details