Digi International, Inc. Digi Xbee DigiMesh 2.4 RF Modules

Description
Digi XBee DigiMesh 2.4 delivers end-point device connectivity with a globally deployable 2.4 GHz transceiver. These modules use the innovative DigiMesh networking protocol. This innovative, peer-to-peer protocol offers users added network stability through self-healing, dense network operation and with a very low housekeeping overhead, it is capable of extending the operational life of battery dependent networks.
Description
Digi XBee DigiMesh 2.4 delivers end-point device connectivity with a globally deployable 2.4 GHz transceiver. These modules use the innovative DigiMesh networking protocol. This innovative, peer-to-peer protocol offers users added network stability through self-healing, dense network operation and with a very low housekeeping overhead, it is capable of extending the operational life of battery dependent networks.

Suppliers

Company
Product
Description
Supplier Links
Digi Xbee DigiMesh 2.4 RF Modules -  - Digi International, Inc.
Minnetonka, MN, USA
Digi Xbee DigiMesh 2.4 RF Modules
Digi Xbee DigiMesh 2.4 RF Modules
Digi XBee DigiMesh 2.4 delivers end-point device connectivity with a globally deployable 2.4 GHz transceiver. These modules use the innovative DigiMesh networking protocol. This innovative, peer-to-peer protocol offers users added network stability through self-healing, dense network operation and with a very low housekeeping overhead, it is capable of extending the operational life of battery dependent networks.

Digi XBee DigiMesh 2.4 delivers end-point device connectivity with a globally deployable 2.4 GHz transceiver. These modules use the innovative DigiMesh networking protocol. This innovative, peer-to-peer protocol offers users added network stability through self-healing, dense network operation and with a very low housekeeping overhead, it is capable of extending the operational life of battery dependent networks.

Supplier's Site

Technical Specifications

  Digi International, Inc.
Product Category RF Modules
Product Name Digi Xbee DigiMesh 2.4 RF Modules
Device Type Rec-Trans
Applications Low-Power, Low-Cost Applications
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Transmission Distance 60 to 3200 m (65.62 to 3500 yd)
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 6E Non-Linear High Power Front End Module - QPF4617 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 602-IEC-9-LR-O-PCA-ND - DigiKey
Specs
Operating Temperature -35.0 to 70.0 C (-31.0 to 158.0 F)
Operating Frequency 902 to 928 MHz
Package Type Module
View Details
2 suppliers
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details