The Digi One SP serial server provides reliable and cost-effective network connectivity for virtually any type of serial device. It features one of the smallest form factors available, industry leading low latency, baud rates up to 230 Kbps and full modem and hardware control. This compact and powerful serial-to-Ethernet solution is ideal for applications requiring simple and easy-to-use data communications.
| Digi International, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Name | Digi One® SP |
| Serial Protocol | RS232/422/485 |
| Number of Ports | 1 |
| Data Rate | 230 kbps |
| Network / Bus | 10/100Base-T |