Digi One SP IA is a high-performance serial server providing entry level serial-to-Ethernet connectivity for virtually any serial device. It features a 9-30 VDC power input with bare-wire "pigtail" for a direct connection, includes a DIN rail and wall mount kit and is one of the smallest solutions available, making it ideal for industrial applications.
| Digi International, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Name | Digi One® SP IA |
| Serial Protocol | RS232/422/485 |
| Number of Ports | 1 |
| Data Rate | 230 kbps |
| Network / Bus | 10/100Base-T |