The ConnectPort LTS terminal server family delivers secure, reliable, flexible and cost-effective RS-232/422/485 serial-to-Ethernet connectivity. Targeted serial-to-IP applications include data center console port management, security, property management, point-of-sale, data acquisition, industrial automation, power utilities, logistics and others.
| Digi International, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Name | ConnectPort® LTS 8/16/32 |
| Serial Protocol | RS232/422/485 |
| Number of Ports | 11 to 35 |
| Data Rate | 10000 to 1.00E6 kbps |
| Processor Speed | 400 MHz |
| Processor Type | Freescale MPC8314 |