Win Source Part Number: 1340487-CC-WMX-J97C-
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: ConnectCore® 6
Package: Bulk
Standard Package: 50
Frequency: 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz
Protocol: 802.11a/b/g/n, Bluetooth v4.0
Data Rate: 150Mbps
Memory Size: 4GB Flash, 1GB DRAM
Power - Output: 2dBm
RF Family/Standard: Bluetooth, WiFi
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi
Base Product Number: CC-WMX
Product Status: Obsolete
California Prop 65: Warning Information
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 Transceiver Module 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 Transceiver Module 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz Surface Mount
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1340487-CC-WMX-J97C-TN | 602-2337-ND | CC-WMX-J97C-TN | CC-WMX-J97C-TN |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 5800 MHz | 2400 to 5800 MHz | 2400 to 5800 MHz | 2400 to 5800 MHz |
| Output Power | 2 dBm | 2 dBm | 2 dBm | 2 dBm |