Digi International, Inc. Single Board Computers (SBCs) CC-SBP-WMX-JN7A

Description
SBC 528MHZ 1GB/0GB RAM
Request a Quote Datasheet
Description
SBC 528MHZ 1GB/0GB RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - 602-2265-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
602-2265-ND
Single Board Computers (SBCs) 602-2265-ND
SBC 528MHZ 1GB/0GB RAM

SBC 528MHZ 1GB/0GB RAM

Buy Now Datasheet
Embedded Computers - Single Board Computers (SBCs) - CC-SBP-WMX-JN7A - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs)
CC-SBP-WMX-JN7A
Embedded Computers - Single Board Computers (SBCs) CC-SBP-WMX-JN7A
Win Source Part Number: 1337347-CC-SBP-WMX-J N7A Category: Embedded Computers - Single Board Computers (SBCs) Series: ConnectCore® 6UL Package: Bulk Standard Package: 5 ECCN: 5A992C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Digi Base Product Number: CC-SBP California Prop 65: Warning Information

Win Source Part Number: 1337347-CC-SBP-WMX-JN7A
Category: Embedded Computers - Single Board Computers (SBCs)
Series: ConnectCore® 6UL
Package: Bulk
Standard Package: 5
ECCN: 5A992C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi
Base Product Number: CC-SBP
California Prop 65: Warning Information

Buy Now Datasheet
Sheung Wan, Hong Kong
Single Board Computers
CC-SBP-WMX-JN7A
Single Board Computers CC-SBP-WMX-JN7A
Single Board Computers ConnectCore 6UL SBC Pro 1G-1G-W-BT

Single Board Computers ConnectCore 6UL SBC Pro 1G-1G-W-BT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number 602-2265-ND CC-SBP-WMX-JN7A CC-SBP-WMX-JN7A
Product Name Single Board Computers (SBCs) Embedded Computers - Single Board Computers (SBCs) Single Board Computers
CPU Speed 528 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details