The RCM6710 is a single-board computer based on the Rabbit 6000 processor running up to 200 MHz, designed for embedded applications requiring Ethernet connectivity and remote management. It features 10/100Base-T Ethernet with an RJ-45 connector, 4 MB of serial Flash for code and file storage, 1 MB of internal SRAM, and 32 KB of internal battery-backed SRAM. The board offers six high-speed CMOS-compatible serial ports, four PWM channels with 10-bit or 16-bit counters, I²C, a quadrature decoder, and up to 32 parallel digital I/O pins. It operates from -40°C to +85°C and draws 250 mA at 3.3 V with Ethernet active. The module uses a 52-pin Mini PCI Express connector and measures 30 mm x 51 mm x 18 mm. It supports protocols including HTTP, HTTPS, SSLv3, DHCP, TCP, UDP, SNMP, and FTP, and is compatible with Dynamic C for development and Digi Remote Manager for cloud-based device management.
MINICORE RCM6700 Module Product overview: 20-101-1319 from MaxStream (Digi International) is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-20-101-1319 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | 933-20-101-1319 |
| Product Name | Single Board Computer |