Digi International, Inc. Single Board Computers (SBCs) 20-101-1256

Description
SBC 40MHZ 1 CORE 1MB/1MB RAM
Request a Quote Datasheet
Description
SBC 40MHZ 1 CORE 1MB/1MB RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - 316-1169-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
316-1169-ND
Single Board Computers (SBCs) 316-1169-ND
SBC 40MHZ 1 CORE 1MB/1MB RAM

SBC 40MHZ 1 CORE 1MB/1MB RAM

Buy Now Datasheet
Sheung Wan, Hong Kong
Single Board Computers
20-101-1256
Single Board Computers 20-101-1256
Single Board Computers BL4S110 512K

Single Board Computers BL4S110 512K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number 316-1169-ND 20-101-1256
Product Name Single Board Computers (SBCs) Single Board Computers
Processor / CPU Rabbit 4000
CPU Speed 40 MHz
Features RoHS; Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

ConnectCore® 6 SBC -  - Digi International, Inc.
Digi International, Inc.
Specs
Processor / CPU i.MX6
Computer Bus USB
CPU Speed 800 to 1200 MHz
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details