Digi International, Inc. 7.4MHZ 128KB Single Board Computer 20-101-0526

Description
SBC 7.4MHZ 1CORE 128KB/128KB RAM Product overview: 20-101-0526 from Digi is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.4MHZ, 128KB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 7.4MHZ, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-20-101-0526 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SBC 7.4MHZ 1CORE 128KB/128KB RAM Product overview: 20-101-0526 from Digi is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.4MHZ, 128KB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 7.4MHZ, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-20-101-0526 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.4MHZ 128KB Single Board Computer - 933-20-101-0526 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.4MHZ 128KB Single Board Computer
933-20-101-0526
7.4MHZ 128KB Single Board Computer 933-20-101-0526
SBC 7.4MHZ 1CORE 128KB/128KB RAM Product overview: 20-101-0526 from Digi is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.4MHZ, 128KB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 7.4MHZ, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-20-101-0526 can be used for catalog matching and distributor lookup.

SBC 7.4MHZ 1CORE 128KB/128KB RAM Product overview: 20-101-0526 from Digi is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.4MHZ, 128KB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 7.4MHZ, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-20-101-0526 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - 20-101-0526 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
20-101-0526
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) 20-101-0526
Win Source Part Number: 1125581-20-101-0526 Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Series: FOX Core Processor: Rabbit 3000 Speed: 7.4MHz Package: Bulk Standard Package: 5 Watchdog Timer: Yes Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.60" x 3.65" (66mm x 93mm) Number of Cores: 1 RAM Capacity/Installed: 128KB/128KB RS-232 (422, 485): 6 Digital I/O Lines: 26 ECCN: 4A994 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Digi Other Names: 602-1733,20-101-0526 -ND Product Status: Not For New Designs

Win Source Part Number: 1125581-20-101-0526
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Series: FOX
Core Processor: Rabbit 3000
Speed: 7.4MHz
Package: Bulk
Standard Package: 5
Watchdog Timer: Yes
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.60" x 3.65" (66mm x 93mm)
Number of Cores: 1
RAM Capacity/Installed: 128KB/128KB
RS-232 (422, 485): 6
Digital I/O Lines: 26
ECCN: 4A994
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Digi
Other Names: 602-1733,20-101-0526-ND
Product Status: Not For New Designs

Buy Now
Sheung Wan, Hong Kong
Single Board Computers
20-101-0526
Single Board Computers 20-101-0526
Single Board Computers LP3510

Single Board Computers LP3510

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number 933-20-101-0526 20-101-0526 20-101-0526
Product Name 7.4MHZ 128KB Single Board Computer Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) Single Board Computers
Processor / CPU Rabbit 3000
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details