Dexter Magnetic Technologies, Inc. Magnetic Media Eraser Single Disk Eraser - Media Preconditioning

Description
Preconditioning with a write head is a slow process. For spin stand metrology, preconditioning with a head can be easily incorporated into existing tests. It complicates and lengthens the evaluation of read-write properties but is manageable. For drive builds, this can be a time consuming and costly process unless a wide write head is employed. We can design and produce permanent magnet single disk erase tools to fully precondition media post sputter. Our magnetic material selection and circuit design expertise guarantees a device that meets magnetic field specifications within the physical limitation of existing or new equipment. In addition, our familiarity with HDDR devices and clean room compatibility requirements assures that the final device will be manufactured compliant to cleanliness and ESD specifications. We have designed and manufactured devices for both PMR and LMR media that are successfully operating in production environments today. Field strength is dependent on the physical size available for the device as well as gap requirements. In general, however, these devices can be designed to produce fields upwards of 1T on the media surface.
Description
Preconditioning with a write head is a slow process. For spin stand metrology, preconditioning with a head can be easily incorporated into existing tests. It complicates and lengthens the evaluation of read-write properties but is manageable. For drive builds, this can be a time consuming and costly process unless a wide write head is employed. We can design and produce permanent magnet single disk erase tools to fully precondition media post sputter. Our magnetic material selection and circuit design expertise guarantees a device that meets magnetic field specifications within the physical limitation of existing or new equipment. In addition, our familiarity with HDDR devices and clean room compatibility requirements assures that the final device will be manufactured compliant to cleanliness and ESD specifications. We have designed and manufactured devices for both PMR and LMR media that are successfully operating in production environments today. Field strength is dependent on the physical size available for the device as well as gap requirements. In general, however, these devices can be designed to produce fields upwards of 1T on the media surface.

Suppliers

Company
Product
Description
Supplier Links
Preconditioning with a write head is a slow process. For spin stand metrology, preconditioning with a head can be easily incorporated into existing tests. It complicates and lengthens the evaluation of read-write properties but is manageable. For drive builds, this can be a time consuming and costly process unless a wide write head is employed. We can design and produce permanent magnet single disk erase tools to fully precondition media post sputter. Our magnetic material selection and circuit design expertise guarantees a device that meets magnetic field specifications within the physical limitation of existing or new equipment. In addition, our familiarity with HDDR devices and clean room compatibility requirements assures that the final device will be manufactured compliant to cleanliness and ESD specifications. We have designed and manufactured devices for both PMR and LMR media that are successfully operating in production environments today. Field strength is dependent on the physical size available for the device as well as gap requirements. In general, however, these devices can be designed to produce fields upwards of 1T on the media surface.

Preconditioning with a write head is a slow process. For spin stand metrology, preconditioning with a head can be easily incorporated into existing tests. It complicates and lengthens the evaluation of read-write properties but is manageable. For drive builds, this can be a time consuming and costly process unless a wide write head is employed.

We can design and produce permanent magnet single disk erase tools to fully precondition media post sputter. Our magnetic material selection and circuit design expertise guarantees a device that meets magnetic field specifications within the physical limitation of existing or new equipment. In addition, our familiarity with HDDR devices and clean room compatibility requirements assures that the final device will be manufactured compliant to cleanliness and ESD specifications.

We have designed and manufactured devices for both PMR and LMR media that are successfully operating in production environments today.

Field strength is dependent on the physical size available for the device as well as gap requirements. In general, however, these devices can be designed to produce fields upwards of 1T on the media surface.

Supplier's Site

Technical Specifications

  Dexter Magnetic Technologies, Inc.
Product Category Degaussers and Demagnetizers
Product Number Single Disk Eraser - Media Preconditioning
Product Name Magnetic Media Eraser
Type LMR & PMR Disk Media Eraser
Unlock Full Specs
to access all available technical data

Similar Products

DG Series HDD Magnetic Degausser - DG-30 - U-Reach Data Solutions Inc.
Specs
Type Hard Drive Degausser
Operating Voltage 220 volts
Operating Frequency 60 Hz
View Details
Magnetic Media Eraser - EraseTrack™ Bulk Eraser - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Type LMR & PMR Disk Media Eraser
Form Factor Stationary
Features Self Powered
View Details
High Powered Aperture Demagnetisers (Up to 10,000Am) -  - Johnson and Allen, Ltd.
Specs
Type Industrial Loop Demagnetizer
Form Factor Converyor (optional feature); Stationary
Operating Voltage 400 volts
View Details