Dexter Innovative Solutions, LLC HS500 Hot Stick

Description
The Dexter HS500 Hot Stick is a rugged yet lightweight manipulation tool that provides personal protection by increasing standoff distance. The unlimited dexterity of the manipulator head allows you to easily grab, move and lift an array of objects. The heavy-duty electric motor generates up to 45 pounds of force, allowing containers to be punctured to reduce potential hazards. Self-locking jaws eliminate the risk of dropping the object during manipulation. Sections can be added in 3-foot increments providing up to 12 feet of standoff. Manipulator Head: Overall length 2 feet Weight 5 pounds maximum jaw opening 6′ Clamping pressure of 45lbs at a length of 9 feet Jaw rotation in 30 degree increments Ball joint has infinite flexion Standoff Sections: Overall length of each section is 3 feet Multiple sections can be joined together Control Handle: Overall length 1 foot 7.2 volt power supply Forward/Reverse rocker switch
Description
The Dexter HS500 Hot Stick is a rugged yet lightweight manipulation tool that provides personal protection by increasing standoff distance. The unlimited dexterity of the manipulator head allows you to easily grab, move and lift an array of objects. The heavy-duty electric motor generates up to 45 pounds of force, allowing containers to be punctured to reduce potential hazards. Self-locking jaws eliminate the risk of dropping the object during manipulation. Sections can be added in 3-foot increments providing up to 12 feet of standoff. Manipulator Head: Overall length 2 feet Weight 5 pounds maximum jaw opening 6′ Clamping pressure of 45lbs at a length of 9 feet Jaw rotation in 30 degree increments Ball joint has infinite flexion Standoff Sections: Overall length of each section is 3 feet Multiple sections can be joined together Control Handle: Overall length 1 foot 7.2 volt power supply Forward/Reverse rocker switch

Suppliers

Company
Product
Description
Supplier Links
HS500 Hot Stick -  - Dexter Innovative Solutions, LLC
Orange, MA, USA
HS500 Hot Stick
HS500 Hot Stick
The Dexter HS500 Hot Stick is a rugged yet lightweight manipulation tool that provides personal protection by increasing standoff distance. The unlimited dexterity of the manipulator head allows you to easily grab, move and lift an array of objects. The heavy-duty electric motor generates up to 45 pounds of force, allowing containers to be punctured to reduce potential hazards. Self-locking jaws eliminate the risk of dropping the object during manipulation. Sections can be added in 3-foot increments providing up to 12 feet of standoff. Manipulator Head: Overall length 2 feet Weight 5 pounds maximum jaw opening 6′ Clamping pressure of 45lbs at a length of 9 feet Jaw rotation in 30 degree increments Ball joint has infinite flexion Standoff Sections: Overall length of each section is 3 feet Multiple sections can be joined together Control Handle: Overall length 1 foot 7.2 volt power supply Forward/Reverse rocker switch

The Dexter HS500 Hot Stick is a rugged yet lightweight manipulation tool that provides personal protection by increasing standoff distance. The unlimited dexterity of the manipulator head allows you to easily grab, move and lift an array of objects. The heavy-duty electric motor generates up to 45 pounds of force, allowing containers to be punctured to reduce potential hazards. Self-locking jaws eliminate the risk of dropping the object during manipulation. Sections can be added in 3-foot increments providing up to 12 feet of standoff.

  • Manipulator Head:
    • Overall length 2 feet
    • Weight 5 pounds
    • maximum jaw opening 6″
    • Clamping pressure of 45lbs at a length of 9 feet
    • Jaw rotation in 30 degree increments
    • Ball joint has infinite flexion
  • Standoff Sections:
    • Overall length of each section is 3 feet
    • Multiple sections can be joined together
  • Control Handle:
    • Overall length 1 foot
    • 7.2 volt power supply
    • Forward/Reverse rocker switch
Supplier's Site

Technical Specifications

  Dexter Innovative Solutions, LLC
Product Category Material Handling Manipulators
Product Name HS500 Hot Stick
Type Manipulator
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Line Equipment -  - Dexter Innovative Solutions, LLC
Dexter Innovative Solutions, LLC
Specs
Type Manipulator
View Details
Hook Gripper Lifts -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Capacity 662 lbs (300 kg)
Type Manipulator
End Effector / Tooling Mechanical
View Details
Vertical Lift Cylinder - Hydraulic Model - Positech Corporation
Specs
Features Rotating
Capacity 6000 lbs (2721 kg)
Lift Travel 60 inch (1524 mm)
View Details
Workstation for Shaft Handling - Custom PE Series - Unidex, Inc.
Specs
Features Tilting
Capacity 170 lbs (77 kg)
Lift Travel 36 inch (914 mm)
View Details