927-150-151 -- SINGLE PASSAGE 3/8” NPT ROTATING UNION
Deublin Co.
Single Passage 3/8” NPT Rotating Union
927-150-151
Description
design
Self-supported rotating union
Axial housing connection
Balanced mechanical seal
Slinger and vents protect bearings
Low torque design
Stainless steel housing and rotor
Seal combination: Tungsten Carbide/Tungsten Carbide
Description
design
Self-supported rotating union
Axial housing connection
Balanced mechanical seal
Slinger and vents protect bearings
Low torque design
Stainless steel housing and rotor
Seal combination: Tungsten Carbide/Tungsten Carbide
Suppliers
design
Self-supported rotating union
Axial housing connection
Balanced mechanical seal
Slinger and vents protect bearings
Low torque design
Stainless steel housing and rotor
Seal combination: Tungsten Carbide/Tungsten Carbide
- design
- Self-supported rotating union
- Axial housing connection
- Balanced mechanical seal
- Slinger and vents protect bearings
- Low torque design
- Stainless steel housing and rotor
- Seal combination: Tungsten Carbide/Tungsten Carbide
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Unions |
|
Product Number
|
927-150-151 |
|
Product Name
|
Single Passage 3/8” NPT Rotating Union |
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Ports
2
Media / Application
Air / Pneumatic; Hydraulic Fluid
Port Size
1/4"
View Details
CENO Electronics Technology Co., Ltd.
Media / Application
Air / Pneumatic; Automation Equipment, Measuring Equipment
Port Size
8mm
Pressure
145 psi (102 m H2O)
View Details
Number of Ports
1
Media / Application
Chemical; Coolant, MQL
Port Size
1/4"; 5/8" - 18
View Details