Deublin Co. Two Passage 2" NPT Rotating Union 857-002-118

Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Full-media flow Easy and quick replacement of sealing components (rotor seal, floating seal) Vented housing Cast iron housing - standard Steel rotor Seal combination: Carbon Graphite/Tungsten Carbide
Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Full-media flow Easy and quick replacement of sealing components (rotor seal, floating seal) Vented housing Cast iron housing - standard Steel rotor Seal combination: Carbon Graphite/Tungsten Carbide

Suppliers

Company
Product
Description
Supplier Links
Two Passage 2
Waukegan, IL, United States
Two Passage 2" NPT Rotating Union
857-002-118
Two Passage 2" NPT Rotating Union 857-002-118
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Full-media flow Easy and quick replacement of sealing components (rotor seal, floating seal) Vented housing Cast iron housing - standard Steel rotor Seal combination: Carbon Graphite/Tungsten Carbide
  • Duo flow design
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • Full-media flow
  • Easy and quick replacement of sealing components (rotor seal, floating seal)
  • Vented housing
  • Cast iron housing - standard
  • Steel rotor
    Seal combination: Carbon Graphite/Tungsten Carbide
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 857-002-118
Product Name Two Passage 2" NPT Rotating Union
Number of Ports 2
Media / Application Steam; Water; Chemical; Steam, Water, Water Glycol
Port Size 2"; 3"
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
HF 6 Flow Passage Rotary Union - HF-3761 - Scott Rotary Seals
Specs
Number of Ports 6
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #20
View Details
Single Passage 3/8” NPT Pop-Off Rotating Union - 902-111-165 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 3/8"; 5/8"-19
View Details