Deublin Co. Two Passage 2" NPT Rotating Union 857-001-101

Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Full-media flow Easy and quick replacement of sealing components (rotor seal, floating seal) Vented housing Cast iron housing - standard Steel rotor Seal combination: Carbon Graphite/Tungsten Carbide
Description
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Full-media flow Easy and quick replacement of sealing components (rotor seal, floating seal) Vented housing Cast iron housing - standard Steel rotor Seal combination: Carbon Graphite/Tungsten Carbide

Suppliers

Company
Product
Description
Supplier Links
Two Passage 2
Waukegan, IL, United States
Two Passage 2" NPT Rotating Union
857-001-101
Two Passage 2" NPT Rotating Union 857-001-101
Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Full-media flow Easy and quick replacement of sealing components (rotor seal, floating seal) Vented housing Cast iron housing - standard Steel rotor Seal combination: Carbon Graphite/Tungsten Carbide
  • Duo flow design
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • Full-media flow
  • Easy and quick replacement of sealing components (rotor seal, floating seal)
  • Vented housing
  • Cast iron housing - standard
  • Steel rotor
    Seal combination: Carbon Graphite/Tungsten Carbide
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 857-001-101
Product Name Two Passage 2" NPT Rotating Union
Number of Ports 2
Media / Application Steam; Water; Chemical; Steam, Water, Water Glycol
Port Size 2"; 3"
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Union, 2 Path W/12 - P3-2242-01-ES12A - Vektek, LLC
Specs
Number of Ports 2
Media / Application Hydraulic Fluid
Port Size 1/8"
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details
Two Passage 1/4
Specs
Number of Ports 2
Media / Application Chemical; Coolant
Port Size 1/4"
View Details