Deublin Co. Single Passage 2" NPT Rotating Union 657-000-124

Description
design Self-supported rotating union Radial housing connection Balanced mechanical seal Keyed rotor seal Easy and quick replacement of sealing components (rotor seal, floating seal) Ball bearings lubricated for life For poor water quality (E.L.S.) 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
Description
design Self-supported rotating union Radial housing connection Balanced mechanical seal Keyed rotor seal Easy and quick replacement of sealing components (rotor seal, floating seal) Ball bearings lubricated for life For poor water quality (E.L.S.) 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)

Suppliers

Company
Product
Description
Supplier Links
Single Passage 2
Waukegan, IL, United States
Single Passage 2" NPT Rotating Union
657-000-124
Single Passage 2" NPT Rotating Union 657-000-124
design Self-supported rotating union Radial housing connection Balanced mechanical seal Keyed rotor seal Easy and quick replacement of sealing components (rotor seal, floating seal) Ball bearings lubricated for life For poor water quality (E.L.S.) 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
  • design
  • Self-supported rotating union
  • Radial housing connection
  • Balanced mechanical seal
  • Keyed rotor seal
  • Easy and quick replacement of sealing components (rotor seal, floating seal)
  • Ball bearings lubricated for life
  • For poor water quality (E.L.S.)
  • 3 vent holes
  • Forged brass housing
  • Stainless steel rotor
  • Special options: threaded vent holes
    Seal Combination
  • Standard: Carbon Graphite/Silicon Carbide
  • E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 657-000-124
Product Name Single Passage 2" NPT Rotating Union
Number of Ports 1
Media / Application Water; Water Glycol
Port Size 2"
Connection Male NPT
Unlock Full Specs
to access all available technical data

Similar Products

Series RU019 5 Pass Flange Mount Rotary Union - 10051-1905-000 - Rotary Systems, Inc.
Specs
Number of Ports 5
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
Single Passage 1/4” NPT Pop-Off Rotating Union - 1109-013-196 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 1/4"; 5/8
View Details