6400-030-330 -- SINGLE PASSAGE 4" NPT ROTATING UNION
Deublin Co.
Single Passage 4" NPT Rotating Union
6400-030-330
Description
design
Self-supported rotating union
Radial housing connection
Balanced mechanical seal
Steel-banded floating seal
Easy and quick replacement of sealing components
Full-media flow
Vent slots
Cast iron housing
Steel rotor flanged/threaded Seal combinations:
Standard: Carbon Graphite/Tungsten Carbide
E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Description
design
Self-supported rotating union
Radial housing connection
Balanced mechanical seal
Steel-banded floating seal
Easy and quick replacement of sealing components
Full-media flow
Vent slots
Cast iron housing
Steel rotor flanged/threaded Seal combinations:
Standard: Carbon Graphite/Tungsten Carbide
E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Suppliers
design
Self-supported rotating union
Radial housing connection
Balanced mechanical seal
Steel-banded floating seal
Easy and quick replacement of sealing components
Full-media flow
Vent slots
Cast iron housing
Steel rotor flanged/threaded Seal combinations:
Standard: Carbon Graphite/Tungsten Carbide
E.L.S.: Standard Silicon Carbide/Tungsten Carbide
- design
- Self-supported rotating union
- Radial housing connection
- Balanced mechanical seal
- Steel-banded floating seal
- Easy and quick replacement of sealing components
- Full-media flow
- Vent slots
- Cast iron housing
- Steel rotor flanged/threaded
Seal combinations:
- Standard: Carbon Graphite/Tungsten Carbide
- E.L.S.: Standard Silicon Carbide/Tungsten Carbide
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Unions |
|
Product Number
|
6400-030-330 |
|
Product Name
|
Single Passage 4" NPT Rotating Union |
|
Number of Ports
|
1
|
|
Media / Application
|
Water; Chemical; Water, Water Glycol
|
|
Port Size
|
4"; 10 7/8" Flange
|
|
Connection
|
Female NPT
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Ports
2
Media / Application
Air / Pneumatic; Hydraulic Fluid
Port Size
3/8"; 1"
View Details
CENO Electronics Technology Co., Ltd.
Media / Application
Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size
8mm
Pressure
145 psi (102 m H2O)
View Details
Number of Ports
1
Media / Application
Water; Chemical; Water, Water Glycol
Port Size
1¼"; 1 3/4"-12
View Details