1579-041 -- TWO PASSAGE 1/2" NPT ROTATING UNION
Deublin Co.
Two Passage 1/2" NPT Rotating Union
1579-041
Description
Duo flow design
Self-supported rotating union
Flanged rotor
Balanced mechanical seals
Full-media flow
Aluminum housing
Cast iron rotor Seal combinations:
Standard Seal: Carbon Graphite/Ceramic
E.L.S.: Tungsten Carbide/Ceramic
Description
Duo flow design
Self-supported rotating union
Flanged rotor
Balanced mechanical seals
Full-media flow
Aluminum housing
Cast iron rotor Seal combinations:
Standard Seal: Carbon Graphite/Ceramic
E.L.S.: Tungsten Carbide/Ceramic
Suppliers
Two Passage 1/2" NPT Rotating Union
1579-041
Duo flow design
Self-supported rotating union
Flanged rotor
Balanced mechanical seals
Full-media flow
Aluminum housing
Cast iron rotor Seal combinations:
Standard Seal: Carbon Graphite/Ceramic
E.L.S.: Tungsten Carbide/Ceramic
- Duo flow design
- Self-supported rotating union
- Flanged rotor
- Balanced mechanical seals
- Full-media flow
- Aluminum housing
- Cast iron rotor
Seal combinations:
- Standard Seal: Carbon Graphite/Ceramic
- E.L.S.: Tungsten Carbide/Ceramic
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Unions |
|
Product Number
|
1579-041 |
|
Product Name
|
Two Passage 1/2" NPT Rotating Union |
|
Number of Ports
|
2
|
|
Media / Application
|
Hydraulic Fluid
|
|
Port Size
|
1/2"
|
|
Connection
|
Female NPT
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Ports
1
Media / Application
Steam; Water; Chemical; Steam, Water, Water Glycol
Port Size
3"
View Details
Number of Ports
4
Media / Application
Air / Pneumatic; Water; Oil; Chemical; Gas; Liquid
Port Size
1/8"; 1/4"; 3/8"; 1/2"
View Details
United Equipment Accessories, Inc.
Number of Ports
2; 6; 12 or Less Ports
Media / Application
Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
Features
Slip Ring
View Details