Deublin Co. Four Passage 3/8" NPT Rotating Union 1379-460

Description
4-passage design Self-supported rotating union Flanged rotor Drain passage prevents inter passage leakage Special seals Hardened sealing surface Brass housing Stainless steel rotor Widely spaced ball bearings to withstand side load 5-passage available A drain port is provided to collect leakage under normal operation. A vent is provided between ports 2 and 3 to allow use with two medias eliminating cross contamination. Example: Air in 1 & 2 and hydraulic oil in 3 & 4.
Description
4-passage design Self-supported rotating union Flanged rotor Drain passage prevents inter passage leakage Special seals Hardened sealing surface Brass housing Stainless steel rotor Widely spaced ball bearings to withstand side load 5-passage available A drain port is provided to collect leakage under normal operation. A vent is provided between ports 2 and 3 to allow use with two medias eliminating cross contamination. Example: Air in 1 & 2 and hydraulic oil in 3 & 4.

Suppliers

Company
Product
Description
Supplier Links
Four Passage 3/8
Waukegan, IL, United States
Four Passage 3/8" NPT Rotating Union
1379-460
Four Passage 3/8" NPT Rotating Union 1379-460
4-passage design Self-supported rotating union Flanged rotor Drain passage prevents inter passage leakage Special seals Hardened sealing surface Brass housing Stainless steel rotor Widely spaced ball bearings to withstand side load 5-passage available A drain port is provided to collect leakage under normal operation. A vent is provided between ports 2 and 3 to allow use with two medias eliminating cross contamination. Example: Air in 1 & 2 and hydraulic oil in 3 & 4.
  • 4-passage design
  • Self-supported rotating union
  • Flanged rotor
  • Drain passage prevents inter passage leakage
  • Special seals
  • Hardened sealing surface
  • Brass housing
  • Stainless steel rotor
  • Widely spaced ball bearings to withstand side load
  • 5-passage available
    A drain port is provided to collect leakage under normal operation. A vent is provided between ports 2 and 3 to allow use with two medias eliminating cross contamination.
    Example: Air in 1 & 2 and hydraulic oil in 3 & 4.
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1379-460
Product Name Four Passage 3/8" NPT Rotating Union
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Vacuum
Port Size 3/8"
Connection Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Series RU008 High Speed Air/Hydraulic Rotary Union - 10051-0801-003 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
Air Rotary Union - QCN0101-03P2-02P1-01EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Single Passage G1/4” NPT Pop-Off Rotating Union - 1109-023-212 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 1/4"; M16 x 1.5
View Details