Deublin Co. Single Passage G3/8” Pop-Off Rotating Union 1129-050-301

Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1129 Series Graph: Pressure vs Speed"| Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion This model offers 12 GPM (45 L/min)
Description
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1129 Series Graph: Pressure vs Speed"| Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion This model offers 12 GPM (45 L/min)

Suppliers

Company
Product
Description
Supplier Links
Single Passage G3/8” Pop-Off Rotating Union - 1129-050-301 - Deublin Co.
Waukegan, IL, United States
Single Passage G3/8” Pop-Off Rotating Union
1129-050-301
Single Passage G3/8” Pop-Off Rotating Union 1129-050-301
Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion Reference "1129 Series Graph: Pressure vs Speed"| Single passage for coolant or MQL Patented "pop-off" technology allows unlimited dry running without media pressure Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position Full-flow design has no obstructions to trap chips or debris Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions Anodized aluminum housing resists corrosion This model offers 12 GPM (45 L/min)
  • Single passage for coolant or MQL
  • Patented "pop-off" technology allows unlimited dry running without media pressure
  • Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position
  • Full-flow design has no obstructions to trap chips or debris
  • Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions
  • Anodized aluminum housing resists corrosion
  • Reference "1129 Series Graph: Pressure vs Speed"|
  • Single passage for coolant or MQL
  • Patented "pop-off" technology allows unlimited dry running without media pressure
  • Pop-off stroke of 0.7-3.0 mm compensates for thermal expansion of spindle during extended operation as well as variations in drawbar position
  • Full-flow design has no obstructions to trap chips or debris
  • Balanced mechanical seals made from silicon carbide for long life even under difficult operating conditions
  • Anodized aluminum housing resists corrosion
  • This model offers 12 GPM (45 L/min)
Supplier's Site

Technical Specifications

  Deublin Co.
Product Category Rotary Unions
Product Number 1129-050-301
Product Name Single Passage G3/8” Pop-Off Rotating Union
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 3/8"; M16 x 1.5
Connection Male BSP; Female BSP
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Joint with Large Working Pressure - LPT000-32S-16A - JINPAT Electronics
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas; Liquid
Port Size 1/8"; 1/4"; 3/8"; 1/2"
View Details
Single Passage 2
Specs
Number of Ports 1
Media / Application Water; Water Glycol
Port Size 2"
View Details
Pneumatic Rotary Union, 2 Path W/6 - P3-2242-01-ES-6A - Vektek, LLC
Specs
Number of Ports 2
Media / Application Hydraulic Fluid
Port Size 1/8"
View Details