Despatch - ITW EAE PBC Burn-In Test Oven PBC 2-18

Description
The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices. Thermal Dissipation High volume recirculation fans maintain consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Fixturing made easy The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven. Horizontal Airflow The PBC burn-in oven allows for traditional horizontal loading. Side to side horizontal airflow provides uniform atmosphere flow across horizontally positioned leads. Over-temperature Protection Over-temperature protection control monitors maximum temperature and shuts off heater if set point is exceeded. Easy to use controls Simple, accurate digital temperature controller provides easy-to-read process and set point readout. Set point can be easily changed.
Description
The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices. Thermal Dissipation High volume recirculation fans maintain consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Fixturing made easy The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven. Horizontal Airflow The PBC burn-in oven allows for traditional horizontal loading. Side to side horizontal airflow provides uniform atmosphere flow across horizontally positioned leads. Over-temperature Protection Over-temperature protection control monitors maximum temperature and shuts off heater if set point is exceeded. Easy to use controls Simple, accurate digital temperature controller provides easy-to-read process and set point readout. Set point can be easily changed.
Datasheet
Datasheet Summary
Powered by GS/AI

The PBC 2-18 Burn-In Test Oven from Despatch - ITW EAE is designed for high-performance thermal processing applications, particularly for semiconductor devices such as ICs, RAM, ROM, and microprocessors. It features a maximum operating temperature of 260°C (500°F) and supports both air and nitrogen atmospheres. The oven has a capacity of 18 cubic feet (510 liters) and utilizes high-volume recirculating fans to ensure uniform temperature distribution, adhering to MIL STD 883D standards. The PBC 2-18 is equipped with an easy-to-use digital temperature controller that allows for straightforward setpoint adjustments and includes programmable EZ-Keys for repetitive tasks. Over-temperature protection is integrated to prevent overheating by shutting off the heater if the setpoint is exceeded. The oven also offers options for increased dissipation capacity, rapid cool-down, and mobility with casters. Connectivity options include Ethernet with Modbus® TCP/IP or serial RS-485 for integration with PCs or PLCs. With a robust design and various features aimed at enhancing operational efficiency, the PBC 2-18 is suitable for engineers seeking reliable burn-in testing solutions for high-dissipation applications.

Datasheet Summary
Powered by GS/AI

The PBC 2-18 Burn-In Test Oven from Despatch - ITW EAE is designed for high-performance thermal processing applications, particularly for semiconductor devices such as ICs, RAM, ROM, and microprocessors. It features a maximum operating temperature of 260°C (500°F) and supports both air and nitrogen atmospheres. The oven has a capacity of 18 cubic feet (510 liters) and utilizes high-volume recirculating fans to ensure uniform temperature distribution, adhering to MIL STD 883D standards. The PBC 2-18 is equipped with an easy-to-use digital temperature controller that allows for straightforward setpoint adjustments and includes programmable EZ-Keys for repetitive tasks. Over-temperature protection is integrated to prevent overheating by shutting off the heater if the setpoint is exceeded. The oven also offers options for increased dissipation capacity, rapid cool-down, and mobility with casters. Connectivity options include Ethernet with Modbus® TCP/IP or serial RS-485 for integration with PCs or PLCs. With a robust design and various features aimed at enhancing operational efficiency, the PBC 2-18 is suitable for engineers seeking reliable burn-in testing solutions for high-dissipation applications.

Suppliers

Company
Product
Description
Supplier Links
PBC Burn-In Test Oven - PBC 2-18 - Despatch - ITW EAE
Minneapolis, MN, USA
PBC Burn-In Test Oven
PBC 2-18
PBC Burn-In Test Oven PBC 2-18
The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices. Thermal Dissipation High volume recirculation fans maintain consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Fixturing made easy The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven. Horizontal Airflow The PBC burn-in oven allows for traditional horizontal loading. Side to side horizontal airflow provides uniform atmosphere flow across horizontally positioned leads. Over-temperature Protection Over-temperature protection control monitors maximum temperature and shuts off heater if set point is exceeded. Easy to use controls Simple, accurate digital temperature controller provides easy-to-read process and set point readout. Set point can be easily changed.

The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices.

Thermal Dissipation

High volume recirculation fans maintain consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load.

Fixturing made easy

The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven.

Horizontal Airflow

The PBC burn-in oven allows for traditional horizontal loading. Side to side horizontal airflow provides uniform atmosphere flow across horizontally positioned leads.

Over-temperature Protection

Over-temperature protection control monitors maximum temperature and shuts off heater if set point is exceeded.

Easy to use controls

Simple, accurate digital temperature controller provides easy-to-read process and set point readout. Set point can be easily changed.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Laboratory Ovens
Product Number PBC 2-18
Product Name PBC Burn-In Test Oven
External Bench / Cabinet
Features Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
Controller Type Programmable
Unlock Full Specs
to access all available technical data