Despatch - ITW EAE Class A Benchtop Oven LFC1-38

Description
The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is proven reliability in demanding production and laboratory applications such as curing, drying, sterilizing, aging and other process-critical procedures. Advanced control. Protocol 3™ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. The LCD display shows temperature readings along with clear, detailed information on oven status. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s USB port. Modbus RS485 communications are included for easy data access. Easy to clean and service. Cleaning is easy due to the scratchresistant, baked enamel exterior, 304 stainless steel interior, and smooth door surface. Servicing is easy due to convenient top access to the heater and fan. Superior quality. The Despatch LFC features sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models haveUL/C-UL listed 508A control panels.
Datasheet
Description
The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is proven reliability in demanding production and laboratory applications such as curing, drying, sterilizing, aging and other process-critical procedures. Advanced control. Protocol 3™ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. The LCD display shows temperature readings along with clear, detailed information on oven status. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s USB port. Modbus RS485 communications are included for easy data access. Easy to clean and service. Cleaning is easy due to the scratchresistant, baked enamel exterior, 304 stainless steel interior, and smooth door surface. Servicing is easy due to convenient top access to the heater and fan. Superior quality. The Despatch LFC features sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models haveUL/C-UL listed 508A control panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class A Benchtop Oven - LFC1-38 - Despatch - ITW EAE
Minneapolis, MN, USA
Class A Benchtop Oven
LFC1-38
Class A Benchtop Oven LFC1-38
The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is proven reliability in demanding production and laboratory applications such as curing, drying, sterilizing, aging and other process-critical procedures. Advanced control. Protocol 3™ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. The LCD display shows temperature readings along with clear, detailed information on oven status. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s USB port. Modbus RS485 communications are included for easy data access. Easy to clean and service. Cleaning is easy due to the scratchresistant, baked enamel exterior, 304 stainless steel interior, and smooth door surface. Servicing is easy due to convenient top access to the heater and fan. Superior quality. The Despatch LFC features sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models haveUL/C-UL listed 508A control panels.

The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is proven reliability in demanding production and laboratory applications such as curing, drying, sterilizing, aging and other process-critical procedures. Advanced control. Protocol 3™ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. The LCD display shows temperature readings along with clear, detailed information on oven status. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s USB port. Modbus RS485 communications are included for easy data access. Easy to clean and service. Cleaning is easy due to the scratchresistant, baked enamel exterior, 304 stainless steel interior, and smooth door surface. Servicing is easy due to convenient top access to the heater and fan. Superior quality. The Despatch LFC features sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models haveUL/C-UL listed 508A control panels.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Laboratory Ovens
Product Number LFC1-38
Product Name Class A Benchtop Oven
External Bench / Cabinet
Features Shelves, Racks or Carts; Data Logger or Recorder
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Class 10,000 Dry Heat Oven - H2 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Hi-Temp
Specs
External Bench / Cabinet; Box (Muffle)
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
PBC Burn-In Test Oven - PBC 2-18 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details