Despatch - ITW EAE Benchtop Oven LAC 2-18

Description
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance benchtop oven delivers temperatures up to 260ºC (500ºF). Horizontal Airflow for Ultimate Temperature Uniformity The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple- temperature applications can be started with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection. Easy to Clean and Service Cleaning is easy due to the scratch-resistant, baked enamel exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner. Superior Quality The Despatch LAC features a sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation, and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models are UL/C-UL listed.
Datasheet
Description
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance benchtop oven delivers temperatures up to 260ºC (500ºF). Horizontal Airflow for Ultimate Temperature Uniformity The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple- temperature applications can be started with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection. Easy to Clean and Service Cleaning is easy due to the scratch-resistant, baked enamel exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner. Superior Quality The Despatch LAC features a sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation, and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models are UL/C-UL listed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Oven - LAC 2-18 - Despatch - ITW EAE
Minneapolis, MN, USA
Benchtop Oven
LAC 2-18
Benchtop Oven LAC 2-18
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance benchtop oven delivers temperatures up to 260ºC (500ºF). Horizontal Airflow for Ultimate Temperature Uniformity The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple- temperature applications can be started with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection. Easy to Clean and Service Cleaning is easy due to the scratch-resistant, baked enamel exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner. Superior Quality The Despatch LAC features a sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation, and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models are UL/C-UL listed.

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance benchtop oven delivers temperatures up to 260ºC (500ºF).

Horizontal Airflow for Ultimate Temperature Uniformity

The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven.

Controls are Easy to Use

Improved controls are easy to use for both simple and complex applications. Single and multiple- temperature applications can be started with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection.

Easy to Clean and Service

Cleaning is easy due to the scratch-resistant, baked enamel exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner.

Superior Quality

The Despatch LAC features a sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation, and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models are UL/C-UL listed.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Laboratory Ovens
Product Number LAC 2-18
Product Name Benchtop Oven
External Bench / Cabinet; Vertical (Bell Top)
Features Shelves, Racks or Carts; Timer; Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Lab Air Drying Test Instrument - HD-E804-3S - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
External Bench / Cabinet
Atmosphere Air / Oxidizing
Application Drying
View Details
Safety Drying Oven FDL Series - FDL 115 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; AirFilter; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
RF Cabinet Oven - RFD 2-35 - Despatch - ITW EAE
Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Cooling; Shelves, Racks or Carts; Alarms (optional feature); Data Logger or Recorder
Heat Source Electric / Resistance
View Details