Despatch - ITW EAE Benchtop Oven LAC 1-38A

Description
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance benchtop oven delivers temperatures up to 260ºC (500ºF). Horizontal Airflow for Ultimate Temperature Uniformity The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple- temperature applications can be started with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection. Easy to Clean and Service Cleaning is easy due to the scratch-resistant, baked enamel exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner. Superior Quality The Despatch LAC features a sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation, and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models are UL/C-UL listed.
Datasheet
Description
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance benchtop oven delivers temperatures up to 260ºC (500ºF). Horizontal Airflow for Ultimate Temperature Uniformity The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple- temperature applications can be started with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection. Easy to Clean and Service Cleaning is easy due to the scratch-resistant, baked enamel exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner. Superior Quality The Despatch LAC features a sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation, and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models are UL/C-UL listed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Oven - LAC 1-38A - Despatch - ITW EAE
Minneapolis, MN, USA
Benchtop Oven
LAC 1-38A
Benchtop Oven LAC 1-38A
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance benchtop oven delivers temperatures up to 260ºC (500ºF). Horizontal Airflow for Ultimate Temperature Uniformity The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. Controls are Easy to Use Improved controls are easy to use for both simple and complex applications. Single and multiple- temperature applications can be started with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection. Easy to Clean and Service Cleaning is easy due to the scratch-resistant, baked enamel exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner. Superior Quality The Despatch LAC features a sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation, and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models are UL/C-UL listed.

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance benchtop oven delivers temperatures up to 260ºC (500ºF).

Horizontal Airflow for Ultimate Temperature Uniformity

The LAC uses horizontal recirculating airflow to ensure uniform temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven.

Controls are Easy to Use

Improved controls are easy to use for both simple and complex applications. Single and multiple- temperature applications can be started with the push of a button. Multiple temperature operations are controlled by up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection.

Easy to Clean and Service

Cleaning is easy due to the scratch-resistant, baked enamel exterior, stainless steel interior, and smooth door surface. Servicing is easy due to convenient access to the heater and fan. The reversible door can be mounted to open from either the left or right, permitting easy access when the oven is placed in a corner.

Superior Quality

The Despatch LAC features a sturdy, welded, double-wall construction, three inches (7.6cm) of glass fiber insulation, and heavy-duty gaskets. Each oven receives a thorough quality and performance test before it is shipped. Heating elements carry a five-year warranty. All models are UL/C-UL listed.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Laboratory Ovens
Product Number LAC 1-38A
Product Name Benchtop Oven
External Bench / Cabinet; Vertical (Bell Top)
Features Shelves, Racks or Carts; Timer; Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Class 100 Depryogenation Oven - 2H1F 2000 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Hi-Temp
Specs
External Bench / Cabinet; Box (Muffle)
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
Clean Process Benchtop Oven - LCD 1-16 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details