Advanced Antivibration Components - AAC Metric Air Spring V11Z48MPSD0400

Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Suppliers

Company
Product
Description
Supplier Links
Metric Air Spring - V11Z48MPSD0400 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Metric Air Spring
V11Z48MPSD0400
Metric Air Spring V11Z48MPSD0400
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

DIAPHRAGM:
Synthetic Rubber
BODY:
Steel, Painted
OPERATING TEMPERATURE:
-20ºC to +60ºC (-4ºF to +140ºF)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Air Springs
Product Number V11Z48MPSD0400
Product Name Metric Air Spring
Spring Construction Synthetic Rubber Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Air Springs -  - Compact Automation
Compact Automation
Specs
Spring Construction Single Bellows (optional feature); Double Bellows (optional feature); Triple Bellows (optional feature); Sleeve / Lobe (optional feature)
Maximum Height 4.4 to 31.5 inch (112 to 800 mm)
Minimum Height 1.2 inch (30.48 mm)
View Details
Single Convolute Bellow Air Spring - YI-1B6-538 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 4.15"
Maximum Height 7.1 inch (180 mm)
View Details
Specs
Spring Construction Four + Bellows
Ends and Connections Flanged Ends
Capacity 8318 lbs (3772 kg)
View Details
Double Convoluted Air Bellows - ASND51-8-1 - ASCO
Specs
Spring Construction Double Bellows
Maximum Height 14.2 inch (361 mm)
Minimum Height 3.1 inch (78.74 mm)
View Details