Stock Drive Products & Sterling Instrument - SDP/SI Thomson Open Type Precision Steel Ball Bushing OPN101824 TOPN-101824

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TOPN-101824 is an open-type precision steel ball bushing bearing designed for continuously-supported applications. It has a nominal bore diameter of 0.625 inches, with a housing bore range of 0.6255 to 0.6245 inches, and a retaining ring spacing of 1.500/1.485 inches. The bearing has a length between retaining rings of 1.108/1.092 inches, a ball circuit count of 60, and a dynamic load capacity of 105 lbf. The bearing mass is 0.11 lb, and the working angle is 38 degrees. It is made for use with a ball housing bore width of 1.1260/1.1240 inches.

Datasheet Summary
Powered by GS/AI

TOPN-101824 is an open-type precision steel ball bushing bearing designed for continuously-supported applications. It has a nominal bore diameter of 0.625 inches, with a housing bore range of 0.6255 to 0.6245 inches, and a retaining ring spacing of 1.500/1.485 inches. The bearing has a length between retaining rings of 1.108/1.092 inches, a ball circuit count of 60, and a dynamic load capacity of 105 lbf. The bearing mass is 0.11 lb, and the working angle is 38 degrees. It is made for use with a ball housing bore width of 1.1260/1.1240 inches.

Suppliers

Company
Product
Description
Supplier Links
Thomson Open Type Precision Steel Ball Bushing OPN101824 - TOPN-101824 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Open Type Precision Steel Ball Bushing OPN101824
TOPN-101824
Thomson Open Type Precision Steel Ball Bushing OPN101824 TOPN-101824
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TOPN-101824
Product Name Thomson Open Type Precision Steel Ball Bushing OPN101824
Special Bearing Materials Steel / Chrome Steel
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, 29mm Overall Length, Precision Frelon Lined Bearing. - S99APCM10F019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.14 inch (29 mm)
View Details
20MM BORE, 4 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM020045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.77 inch (45 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A203242 - TA-203242 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 2.62 inch (66.67 mm)
View Details
8MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM008025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.9843 inch (25 mm)
View Details