Fixturelaser Dirigio SHAFT ALIGNMENT COMPUTERS
PART NUMBER: TB-SA780600 Fixturelaser Dirigo The Fixturelaser Dirigo puts laser alignment accuracy within reach of everyone. The ergonomically designed control unit fits comfortably in one hand. The live display means that you will get instant feedback when shimming or moving the machine, eliminating guesswork and shortening the overall process. At an affordable price, the Fixturelaser Dirigo will pay for itself in no time through superior results and time saved. Fast, Easy, Precise The Fixturelaser Dirigo features a unique "laser line" instead of the traditional laser dot. This makes setup and alignment much easier, as the line is wide and is easily projected to the laser detector. An easy to use laser align system with pushbuttons for the alignment of horizontal mounted machines.
Horizontal shaft alignment
Easy-to-use
Wide laserbeams
Packaged brackets
Measuring distance: max. 1 meter The Fixturelaser includes:
Display unit
2 measuring units with spirit levels
2 mechanical shaft fixtures
2 locking chains
2 extension chains
Measuring tape
Instructions for use
Certificate of calibration
Set of alignment reports
Carrying case
Fixturelaser Dirigio SHAFT ALIGNMENT COMPUTERS
PART NUMBER: TB-SA780600
Fixturelaser Dirigo
The Fixturelaser Dirigo puts laser alignment accuracy within reach of everyone. The ergonomically designed control unit fits comfortably in one hand. The live display means that you will get instant feedback when shimming or moving the machine, eliminating guesswork and shortening the overall process. At an affordable price, the Fixturelaser Dirigo will pay for itself in no time through superior results and time saved.
Fast, Easy, Precise
The Fixturelaser Dirigo features a unique "laser line" instead of the traditional laser dot. This makes setup and alignment much easier, as the line is wide and is easily projected to the laser detector. An easy to use laser align system with pushbuttons for the alignment of horizontal mounted machines.
- Horizontal shaft alignment
- Easy-to-use
- Wide laserbeams
- Packaged brackets
- Measuring distance: max. 1 meter
The Fixturelaser includes:
- Display unit
- 2 measuring units with spirit levels
- 2 mechanical shaft fixtures
- 2 locking chains
- 2 extension chains
- Measuring tape
- Instructions for use
- Certificate of calibration
- Set of alignment reports
- Carrying case