The TB-P792500 is a self-centering hydraulic puller designed for versatility and ease of use. It features a compact design with an integrated pump and cylinder, eliminating the need for separate components. This puller can operate as either a 2-arm or 3-arm tool, allowing for simultaneous inward or outward movement of the arms, which helps prevent damage to the shaft and workpiece during operation. It has a maximum capacity of 12 tons, a maximum shaft length of 230 mm, and a maximum spread of 380 mm. The puller includes an integral safety release valve to prevent overloading, ensuring safe operation. Weighing 10 kg, it is suitable for various applications in industries such as motor repair, maintenance, and manufacturing. Various accessories are available, enhancing its functionality for different tasks.
BETEX HSP
4, 6, 8, 12, 20 and 30 TON CAPACITY
Compact, ergonomic design, easily operated by one person!
Practical:
Self-centering, easy to convert, 2-arm or 3-arm puller. The arms slide inwards or outwards simultaneously.
Compact:
The self contained hydraulic pump and cylinder save space, as you don’t need a separate pump, hose or puller.
Strong:
The harder the force, the tighter the jaws grip. The arms cannot bend or deflect.
Economical:
2/3-arm combination puller, 2 pullers for the price of one, including integrated pump and cylinder.
Safe:
The integral safety release valve prevents overloading and ensures that you will never exceed the maximum power capacity.
Versatile:
Various accessories are available. Sets are supplied in practical PE case and consist of a puller block, connecting rods and a set of bearing splitters.
Advantages of Self-Centering Pullers:
| Quality Bearings & Components | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | TB-P792500 |
| Product Name | 2/3-Arm - Self-Centering with Integrated Pump and Cylinder Hydraulic Puller |