The TB-MP798300 is a self-centering mechanical puller designed for safe and efficient dismounting of bearings, couplings, and rings. It features a self-locking system that ensures the arms adjust simultaneously, preventing bending or deflection under load. This puller can be easily converted between 2-arm and 3-arm configurations, making it versatile for various applications. With a capacity of 10 tons, it is suitable for a maximum shaft length of 210 mm and a maximum spread of 120 mm. The puller is compact and ergonomic, allowing for operation by a single user. Weighing 11 kg, it is designed for durability and ease of use in maintenance and repair tasks.
BETEX MSP
2, 3, 5, 8 and 10 TON CAPACITY
Safe and easy dismounting of bearings, couplings, rings etc.
Ergonomic design, easily operated by one person!
Practical:
Self centering 2 or 3-arm puller with self-locking system.
Easy-to-convert and easy-to-use in every position.
Safe:
The arms adjust themselves simultaneously, either inwards or outwards. Self-locking system guarantees arms neither bend nor deflect.
Economical:
2- or 3-arm combination puller. Two pullers for the price of one.
Strong:
The harder the force, the tighter the jaws grip. The arms cannot bend or deflect.
Advantages of self-centering pullers:
- Prevent damage to shaft and workpiece being pulled.
- Work efficient and save time.
| Quality Bearings & Components | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | TB-MP798300 |
| Product Name | 2/3-arm - Self-centering Mechanical Puller |