The 4-Arm with Interchangeable Claws Mechanical Puller, part number TB-MP056020, is designed for extracting ball bearings from casings and shafts efficiently. It can handle a maximum shaft length of 65 mm and is capable of removing a total of 66 different ball bearings from the 6000, 6200, 6300, and 6400 series. The puller features interchangeable claws, allowing for versatility in applications. This tool is particularly useful in situations where single-action extraction is required, making it suitable for various mechanical and maintenance tasks.
BETEX 56
Internal 4-arm bearing pullers with interchangeable claws (with case) for total 66 bearings till Ø105 mm
This 4-arm bearing puller has been specially developed to extract ball bearings from casings and shafts using a single action. This concerns the 6000, 6200, 6300 and 6400 series. 66 different ball bearings can be removed with these three sets of pullers.
| Quality Bearings & Components | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | TB-MP056020 |
| Product Name | 4-Arm with Interchangeable Claws Mechanical Puller |