The TB-MP052295 is a patented self-centering 3-arm mechanical puller designed for applications requiring the extraction of components with diameters ranging from vò40 mm to vò295 mm. It features a robust construction that prevents the arms from bending or deflecting during operation, ensuring reliable performance. The puller can accommodate a maximum shaft length of 150 mm, making it suitable for various mechanical tasks. This model is particularly advantageous for tasks involving bearings, bushings, and other cylindrical components, as it allows for simultaneous and symmetrical adjustment of the arms. The design minimizes wear on the hydraulic screws when used in conjunction with hydraulic systems, enhancing durability and longevity.
BETEX 52
Patented self-centering 3-arm pullers (mechanical and hydraulic) for Ø40 mm through Ø640 mm.
The 3 arms of these pullers adjust themselves simultaneously and symmetrically, inwards or outwards. There is no possibility of the arms bending or deflecting. Hydraulic screws with a 20-ton capacity are available for use in combination with the two largest pullers. The thread of the screws is in no way affected by the build up of hydraulic pressure, thus keeping wear and tear of the screws down to a minimum.
| Quality Bearings & Components | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | TB-MP052295 |
| Product Name | 3-Arm - Self-centering Mechanical Puller |