Stock Drive Products & Sterling Instrument - SDP/SI 12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM012032

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBCM012032 is a closed-type linear ball bearing with a 12 mm bore, 4 ball circuits, and a 21 mm outer diameter. It has a 30 mm length, 23 mm groove width, and a 20 mm groove diameter. The bearing uses AISI 52100 steel sleeves and balls with a Duracon M90 retainer, offering a dynamic load capacity of 510 N and a static load capacity of 784 N. The tolerance for the bore diameter is 0 to -0.009 mm, the outer diameter tolerance is 0 to -0.013 mm, and the length tolerance is 0 to -0.2 mm. The product is designed for low friction, high positioning accuracy, and long travel life. This part number is not available with seals.

Datasheet Summary
Powered by GS/AI

The S99LBCM012032 is a closed-type linear ball bearing with a 12 mm bore, 4 ball circuits, and a 21 mm outer diameter. It has a 30 mm length, 23 mm groove width, and a 20 mm groove diameter. The bearing uses AISI 52100 steel sleeves and balls with a Duracon M90 retainer, offering a dynamic load capacity of 510 N and a static load capacity of 784 N. The tolerance for the bore diameter is 0 to -0.009 mm, the outer diameter tolerance is 0 to -0.013 mm, and the length tolerance is 0 to -0.2 mm. The product is designed for low friction, high positioning accuracy, and long travel life. This part number is not available with seals.

Suppliers

Company
Product
Description
Supplier Links
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM012032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING
S99LBCM012032
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM012032
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBCM012032
Product Name 12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.62 inch (41.27 mm)
View Details
12MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM012032S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.26 inch (32 mm)
View Details
16MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM016036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.42 inch (36 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details