Stock Drive Products & Sterling Instrument - SDP/SI Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 80 Rails, 2000mm Long S99GWRM802000

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GWRM802000 is a heavy-duty linear guide rail for metric systems, made of hard anodized aluminum, with a length of 2000 mm and a static load capacity of 489 kg in both the Y and Z directions. It has a width of 74 mm and a mass of 3 kg. The rail is designed for use with compatible carriage assemblies in linear motion applications requiring high load capacity and maintenance-free operation.

Datasheet Summary
Powered by GS/AI

The S99GWRM802000 is a heavy-duty linear guide rail for metric systems, made of hard anodized aluminum, with a length of 2000 mm and a static load capacity of 489 kg in both the Y and Z directions. It has a width of 74 mm and a mass of 3 kg. The rail is designed for use with compatible carriage assemblies in linear motion applications requiring high load capacity and maintenance-free operation.

Suppliers

Company
Product
Description
Supplier Links
Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 80 Rails, 2000mm Long - S99GWRM802000 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 80 Rails, 2000mm Long
S99GWRM802000
Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 80 Rails, 2000mm Long S99GWRM802000
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S99GWRM802000
Product Name Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 80 Rails, 2000mm Long
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M12450 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 1, 927.1mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M13650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Precision Metric Mini-Rail® Linear Guides, 55 mm Long Rail, 10 mm Assembly Height - S64AMRMA09055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 2.17 inch (55 mm)
View Details
16 Teeth, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 48 inch (1219 mm)
View Details