The S9940YMSWC57X10 is a spring-wrapped slip clutch designed for precise torque control in applications such as tension regulation and overload protection. It has a limit torque of 10 N·m with a tolerance of ±0.170 N·m, a pilot bore diameter of 57.15 mm, and mounting features including a pilot diameter D3 of 47.8 mm and three tapped holes with M3×4 threads. The clutch supports bidirectional operation, corrosion-resistant materials, and is calibrated for stable slip torque under continuous use. It is designed for mounting gears, sprockets, or pulleys via the input hub.
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.
A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.
A clutch-brake is a single unit with the two combined functions of clutching and braking.
Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).
We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torque Limiters and Slip Clutches |
| Product Number | S9940YMSWC57X10 |
| Product Name | For general detail on calibration see Page 8 from Chapter 13 |
| Device | Slip clutch / Disengagement Torque Limiter |