The S9912Y-TB093184 is a banded thrust bearing designed for axial load support with a 0.938-inch shaft bore, featuring a low carbon steel band and 52100 chrome steel balls and washer. It has an outer diameter of 0.969 inches, a width of 1.844 inches, a dynamic load rating of 6600 lbf, a static load rating of 12200 lbf, and a maximum speed of 4100 rpm with oil lubrication.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | S9912Y-TB093184 |
| Product Name | 0.938" SHAFT DIA., BANDED THRUST BEARING, 4100 (RPM) MAX. W/ OIL LUBE. |