Stock Drive Products & Sterling Instrument - SDP/SI 0.5" SHAFT DIA., BANDED THRUST BEARING, 7000 (RPM) MAX. W/ OIL LUBE. S9912Y-TB050121

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9912Y-TB050121 is a banded thrust bearing designed for axial load support on a 0.500 inch shaft, with a shaft outer diameter of 0.531 inch and a width of 0.563 inch. It features a low carbon steel band and 52100 chrome steel balls and washer, with a dynamic load rating of 3850 lbf and a static load rating of 5600 lbf. The maximum speed under oil lubrication is 7000 rpm.

Datasheet Summary
Powered by GS/AI

The S9912Y-TB050121 is a banded thrust bearing designed for axial load support on a 0.500 inch shaft, with a shaft outer diameter of 0.531 inch and a width of 0.563 inch. It features a low carbon steel band and 52100 chrome steel balls and washer, with a dynamic load rating of 3850 lbf and a static load rating of 5600 lbf. The maximum speed under oil lubrication is 7000 rpm.

Suppliers

Company
Product
Description
Supplier Links
0.5
Hicksville, NY, United States
0.5" SHAFT DIA., BANDED THRUST BEARING, 7000 (RPM) MAX. W/ OIL LUBE.
S9912Y-TB050121
0.5" SHAFT DIA., BANDED THRUST BEARING, 7000 (RPM) MAX. W/ OIL LUBE. S9912Y-TB050121
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number S9912Y-TB050121
Product Name 0.5" SHAFT DIA., BANDED THRUST BEARING, 7000 (RPM) MAX. W/ OIL LUBE.
Unlock Full Specs
to access all available technical data

Similar Products

0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
A 7Z 7M0614ST Comprised of 2 Washers and a Retainer with Balls - A 7Z 7M0614ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Retainer Specialty Material Stainless Steel
View Details