The S9134M-S51 is a NEMA size 34 hybrid stepper motor with a 1.8° step angle and a single-ended shaft, optimized for microstepping. It has a maximum drive voltage of 160V DC and an 8-lead configuration. In series connection, it delivers a holding torque of 636 oz-in with a peak current of 4.17 amps. The motor weighs 10.4 oz and has a shaft diameter of 0.3750 ±0.0005 inch. External dimensions include a mounting diameter of 3.38 inches and a shaft length of 1.19 ±0.03 inches.
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.
Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.
DC Brushless Motors
Stepper Motors
Frameless Motors
Linear Actuators
DC Brushed Motors
Mobility Gearmotors
AGV Solutions
Gearheads
Motor Controllers
Integrated Motors
PMDC Gearmotors
AC Motors
Accessories
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | S9134M-S51 |
| Product Name | 636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor |
| Current per Phase | 4.17 amps |
| Step Angle | 1.80 degrees |
| Shaft Size | 0.375 inch (9.5 mm) |