S78ESY-036045200 is a helical extension spring with a 0.360 inch outer diameter, 2.00 inch free length, and a spring rate of 8.50 lbf/in. The spring is made of 302 stainless steel with spring temper and features crossover or machine loops supplied open or closed at the manufacturer's option. The wire diameter is 0.045 inch. Longitudinal dimensions and load ratings are specified at L1, with an extended length of 3.49 inches under load. The spring is supplied with uniform body diameter and may be right- or left-hand wound.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESY-036045200 |
| Product Name | 0.36" (OD), 2" Free Length, Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.3600 inch (9.14 mm) |
| Wire Diameter | 0.0450 inch (1.14 mm) |
| Free Length | 2 inch (50.8 mm) |