Stock Drive Products & Sterling Instrument - SDP/SI 25mm Long, 4mm Dia. Steel Spring Post S7270YM4025

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7270YM4025 is a spring post made of carbon steel with a 4 mm diameter, 25 mm overall length, and a head height of 1.6 mm. It features three grooves and complies with DIN 1469 Type C. The shaft diameter tolerance is H9 (+0.025/0), and the head diameter tolerance is H11 (+0.075/0). The post has a length l1 of 2.4 mm and l2 of 1.6 mm. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

S7270YM4025 is a spring post made of carbon steel with a 4 mm diameter, 25 mm overall length, and a head height of 1.6 mm. It features three grooves and complies with DIN 1469 Type C. The shaft diameter tolerance is H9 (+0.025/0), and the head diameter tolerance is H11 (+0.075/0). The post has a length l1 of 2.4 mm and l2 of 1.6 mm. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
25mm Long, 4mm Dia. Steel Spring Post - S7270YM4025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
25mm Long, 4mm Dia. Steel Spring Post
S7270YM4025
25mm Long, 4mm Dia. Steel Spring Post S7270YM4025
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number S7270YM4025
Product Name 25mm Long, 4mm Dia. Steel Spring Post
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Brass - A 9B43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Square Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-A083264 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Square
Mounting Threaded
Material Metal; Aluminum
View Details