Stock Drive Products & Sterling Instrument - SDP/SI 16mm Long, 3mm Dia. Steel Spring Post S7270YM3016

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7270YM3016 is a carbon steel spring post with a 3mm diameter, 16mm length, and 1.5mm groove depth, conforming to DIN 1469 Type C. It features a shaft tolerance of H9 (+0.025/0) and a crown height of 1.4mm. The part is priced per 100 pieces and designed for use in mechanical assemblies requiring precise spring-loaded retention.

Datasheet Summary
Powered by GS/AI

S7270YM3016 is a carbon steel spring post with a 3mm diameter, 16mm length, and 1.5mm groove depth, conforming to DIN 1469 Type C. It features a shaft tolerance of H9 (+0.025/0) and a crown height of 1.4mm. The part is priced per 100 pieces and designed for use in mechanical assemblies requiring precise spring-loaded retention.

Suppliers

Company
Product
Description
Supplier Links
16mm Long, 3mm Dia. Steel Spring Post - S7270YM3016 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16mm Long, 3mm Dia. Steel Spring Post
S7270YM3016
16mm Long, 3mm Dia. Steel Spring Post S7270YM3016
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number S7270YM3016
Product Name 16mm Long, 3mm Dia. Steel Spring Post
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83232B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63232 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Hexagonal Spacer With #6-32 Thread, Made from Brass - A 9B43-E63216A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details