Stock Drive Products & Sterling Instrument - SDP/SI 0.875" Length, 0.188" Diameter, Zinc plated steel spring post S7270Y-18728

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spring posts made of carbon steel with zinc plating, designed for mechanical retention, are available in a series with a 3/16 inch diameter and 7/8 inch length. The part features a 1/4 inch crown radius and three grooves for secure seating, with a crown height of 1/32 inch and a groove pitch of 0.019 inch. All variants in the series are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Spring posts made of carbon steel with zinc plating, designed for mechanical retention, are available in a series with a 3/16 inch diameter and 7/8 inch length. The part features a 1/4 inch crown radius and three grooves for secure seating, with a crown height of 1/32 inch and a groove pitch of 0.019 inch. All variants in the series are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.875
Hicksville, NY, United States
0.875" Length, 0.188" Diameter, Zinc plated steel spring post
S7270Y-18728
0.875" Length, 0.188" Diameter, Zinc plated steel spring post S7270Y-18728
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number S7270Y-18728
Product Name 0.875" Length, 0.188" Diameter, Zinc plated steel spring post
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #6-32 Thread, 0.25(OD), Made from Brass - A 9B43-A63208 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Brass
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from Brass - A 9B43-A63212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Brass
View Details
Hexagonal Spacer With #8-32 Thread, Made from Stainless Steel - A 9X43-E83228A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details