Stock Drive Products & Sterling Instrument - SDP/SI 0.500" Length, 0.188" Diameter, Zinc plated steel spring post S7270Y-18716

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spring posts for groove pins, made of carbon steel with zinc plating, are offered in diameters of 1/8 inch to 1/4 inch and lengths from 3/8 inch to 1-1/4 inch, with three grooves and a crown radius of 1/32 inch, 3/64 inch, or 1/16 inch depending on size. The S7270Y-18716 variant has a 1/2 inch length, a 3/16 inch diameter, a 0.125 inch chamfer, a 1/4 inch crown height, and a 0.019 inch crown radius. Sold in quantities of 100.

Datasheet Summary
Powered by GS/AI

Spring posts for groove pins, made of carbon steel with zinc plating, are offered in diameters of 1/8 inch to 1/4 inch and lengths from 3/8 inch to 1-1/4 inch, with three grooves and a crown radius of 1/32 inch, 3/64 inch, or 1/16 inch depending on size. The S7270Y-18716 variant has a 1/2 inch length, a 3/16 inch diameter, a 0.125 inch chamfer, a 1/4 inch crown height, and a 0.019 inch crown radius. Sold in quantities of 100.

Suppliers

Company
Product
Description
Supplier Links
0.500
Hicksville, NY, United States
0.500" Length, 0.188" Diameter, Zinc plated steel spring post
S7270Y-18716
0.500" Length, 0.188" Diameter, Zinc plated steel spring post S7270Y-18716
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number S7270Y-18716
Product Name 0.500" Length, 0.188" Diameter, Zinc plated steel spring post
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Round Spacer With .140 Bore, 0.25(OD), Made From Aluminum Alloy - A 9A43-F1416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made from Stainless Steel - A 9X43-E83212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Round Spacer With .140 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1416A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details