Stock Drive Products & Sterling Instrument - SDP/SI 0.131" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-13116

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7220Y-13116 is a standard duty spiral pin made of 300 series stainless steel, designed for use with a 1/2 inch shaft diameter. The pin has an expanded diameter of 0.131 inches with a tolerance of +0.007/-0.000 and a drill size tolerance of 0.125 inches with a tolerance of +0.004/-0.001. The pin length is 1/2 inch. The part is priced per 100 pieces and features chamfered ends for easier insertion.

Datasheet Summary
Powered by GS/AI

S7220Y-13116 is a standard duty spiral pin made of 300 series stainless steel, designed for use with a 1/2 inch shaft diameter. The pin has an expanded diameter of 0.131 inches with a tolerance of +0.007/-0.000 and a drill size tolerance of 0.125 inches with a tolerance of +0.004/-0.001. The pin length is 1/2 inch. The part is priced per 100 pieces and features chamfered ends for easier insertion.

Suppliers

Company
Product
Description
Supplier Links
0.131
Hicksville, NY, United States
0.131" Expanded Diameter, 302 Stainless Steel Spirol Pin
S7220Y-13116
0.131" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-13116
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number S7220Y-13116
Product Name 0.131" Expanded Diameter, 302 Stainless Steel Spirol Pin
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2MM Nominal Dia. Stainless Steel, 5MM Long Roll Pin - MD1481MXO020X005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0787 inch (2 mm)
Length 0.1969 inch (5 mm)
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.8750 inch (22.22 mm)
View Details
1.5MM Nominal Dia. Steel, 6MM Long Roll Pin - MD1481MQB015X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0591 inch (1.5 mm)
Length 0.2362 inch (6 mm)
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0620 inch (1.57 mm)
Length 0.5000 inch (12.7 mm)
View Details