Stock Drive Products & Sterling Instrument - SDP/SI 0.067" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-06714

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7220Y-06714 is a spiral pin made of 300 series stainless steel, designed for use as a mechanical fastener in shafts with a 3/16 inch diameter. It has a nominal expanded diameter of 0.067 inches with a tolerance of +.005/-.000, and a shank diameter of 0.062 inches with a tolerance of +.003/-.001. The pin length is 7/16 inch, and it features chamfered ends for ease of insertion. The part is priced per 100 pieces and conforms to standard duty specifications for spiral pins.

Datasheet Summary
Powered by GS/AI

S7220Y-06714 is a spiral pin made of 300 series stainless steel, designed for use as a mechanical fastener in shafts with a 3/16 inch diameter. It has a nominal expanded diameter of 0.067 inches with a tolerance of +.005/-.000, and a shank diameter of 0.062 inches with a tolerance of +.003/-.001. The pin length is 7/16 inch, and it features chamfered ends for ease of insertion. The part is priced per 100 pieces and conforms to standard duty specifications for spiral pins.

Suppliers

Company
Product
Description
Supplier Links
0.067
Hicksville, NY, United States
0.067" Expanded Diameter, 302 Stainless Steel Spirol Pin
S7220Y-06714
0.067" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-06714
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number S7220Y-06714
Product Name 0.067" Expanded Diameter, 302 Stainless Steel Spirol Pin
Length 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.2362 inch (6 mm)
Material Stainless
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.2190 inch (5.56 mm)
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5620 inch (14.27 mm)
Material HardenedSteel
View Details
0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details