Stock Drive Products & Sterling Instrument - SDP/SI 0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-03308

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7220Y-03308 is a standard duty spiral pin made of 300 series stainless steel, with a 1/8 inch nominal diameter, a length of 1/4 inch, a shank drill size of 0.033 inches with a tolerance of +.002/-.000, and an expanded diameter of 0.031 inches with a tolerance of +.001/-.000, intended for use as a retaining pin in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The S7220Y-03308 is a standard duty spiral pin made of 300 series stainless steel, with a 1/8 inch nominal diameter, a length of 1/4 inch, a shank drill size of 0.033 inches with a tolerance of +.002/-.000, and an expanded diameter of 0.031 inches with a tolerance of +.001/-.000, intended for use as a retaining pin in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.033
Hicksville, NY, United States
0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin
S7220Y-03308
0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-03308
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number S7220Y-03308
Product Name 0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin
Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.3120 inch (7.92 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.6250 inch (15.87 mm)
View Details
4MM Nominal Dia. Steel, 12MM Long Roll Pin - MD1481MQB040X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1575 inch (4 mm)
Length 0.4724 inch (12 mm)
View Details
3MM Nominal Dia. Steel, 26MM Long Roll Pin - MD1481MQB030X026 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1181 inch (3 mm)
Length 1.02 inch (26 mm)
View Details