Stock Drive Products & Sterling Instrument - SDP/SI #10-32 UNC-3A, 0.249" Shoulder Dia., 1.5015" Shoulder LG., 303 Stainless Steel S7095Y-G42-0848

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision slotted head shoulder screws in 303 stainless steel with #10-32 UNF-3A threads, a 0.249-inch shoulder diameter, and a 1.5015-inch shoulder length. The screws feature a 45° chamfer at both ends and are designed for precision alignment applications.

Datasheet Summary
Powered by GS/AI

Precision slotted head shoulder screws in 303 stainless steel with #10-32 UNF-3A threads, a 0.249-inch shoulder diameter, and a 1.5015-inch shoulder length. The screws feature a 45° chamfer at both ends and are designed for precision alignment applications.

Suppliers

Company
Product
Description
Supplier Links
#10-32 UNC-3A, 0.249
Hicksville, NY, United States
#10-32 UNC-3A, 0.249" Shoulder Dia., 1.5015" Shoulder LG., 303 Stainless Steel
S7095Y-G42-0848
#10-32 UNC-3A, 0.249" Shoulder Dia., 1.5015" Shoulder LG., 303 Stainless Steel S7095Y-G42-0848
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S7095Y-G42-0848
Product Name #10-32 UNC-3A, 0.249" Shoulder Dia., 1.5015" Shoulder LG., 303 Stainless Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

M3 X 0.5 Thread, 6mm Shoulder Dia, 5mm Shoulder Length, 303 Stainless Steel - A 9X15M0305 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M3
View Details
1/4-20 UNC-3A, 0.3115
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
M8 X 1.25 Thread, 10mm Shoulder Dia., 20mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML0820 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.375
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details