Stock Drive Products & Sterling Instrument - SDP/SI #10-32 UNC-3A, 0.249" Shoulder Dia., 1.2515" Shoulder LG., 303 Stainless Steel S7095Y-G42-0840

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a #10-32 UNC-3A screw with a shoulder diameter of 0.249 inches and a shoulder length of 1.2515 inches. It is made from 303 stainless steel, which offers good corrosion resistance and strength. The screw features a Class 3A thread, ensuring a precise fit for applications requiring reliable fastening. This component is suitable for various industrial applications where durability and resistance to environmental factors are essential. Its dimensions and material make it a viable option for engineers looking for a robust fastening solution.

Datasheet Summary
Powered by GS/AI

The product is a #10-32 UNC-3A screw with a shoulder diameter of 0.249 inches and a shoulder length of 1.2515 inches. It is made from 303 stainless steel, which offers good corrosion resistance and strength. The screw features a Class 3A thread, ensuring a precise fit for applications requiring reliable fastening. This component is suitable for various industrial applications where durability and resistance to environmental factors are essential. Its dimensions and material make it a viable option for engineers looking for a robust fastening solution.

Suppliers

Company
Product
Description
Supplier Links
#10-32 UNC-3A, 0.249
Hicksville, NY, United States
#10-32 UNC-3A, 0.249" Shoulder Dia., 1.2515" Shoulder LG., 303 Stainless Steel
S7095Y-G42-0840
#10-32 UNC-3A, 0.249" Shoulder Dia., 1.2515" Shoulder LG., 303 Stainless Steel S7095Y-G42-0840
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S7095Y-G42-0840
Product Name #10-32 UNC-3A, 0.249" Shoulder Dia., 1.2515" Shoulder LG., 303 Stainless Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#8-32 Knurl head thumb screw.,23/32
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
#6-32 Knurl head thumb screw.,.531
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
M4 X 0.7 Thread, 8mm Shoulder Dia, 20mm Shoulder Length, 303 Stainless Steel - A 9X15M0420 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M4
View Details