Stock Drive Products & Sterling Instrument - SDP/SI #8-32, UNC-3A Thread, 0.1865" Shoulder Dia., 1.0015" Length Shoulder Screw S7092Y-G44-0632

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The #8-32, UNC-3A Thread, 0.1865" Shoulder Dia., 1.0015" Length Shoulder Screw, part number S7092Y-G44-0632, is manufactured from 303 stainless steel, providing good corrosion resistance and strength. This shoulder screw features a thread size of #8-32, which is commonly used in various mechanical applications. The shoulder diameter of 0.1865 inches and a length of 1.0015 inches make it suitable for precise alignment and load distribution in assemblies. This product is ideal for engineers seeking reliable fasteners for applications requiring a strong and durable connection.

Datasheet Summary
Powered by GS/AI

The #8-32, UNC-3A Thread, 0.1865" Shoulder Dia., 1.0015" Length Shoulder Screw, part number S7092Y-G44-0632, is manufactured from 303 stainless steel, providing good corrosion resistance and strength. This shoulder screw features a thread size of #8-32, which is commonly used in various mechanical applications. The shoulder diameter of 0.1865 inches and a length of 1.0015 inches make it suitable for precise alignment and load distribution in assemblies. This product is ideal for engineers seeking reliable fasteners for applications requiring a strong and durable connection.

Suppliers

Company
Product
Description
Supplier Links
#8-32, UNC-3A Thread, 0.1865
Hicksville, NY, United States
#8-32, UNC-3A Thread, 0.1865" Shoulder Dia., 1.0015" Length Shoulder Screw
S7092Y-G44-0632
#8-32, UNC-3A Thread, 0.1865" Shoulder Dia., 1.0015" Length Shoulder Screw S7092Y-G44-0632
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S7092Y-G44-0632
Product Name #8-32, UNC-3A Thread, 0.1865" Shoulder Dia., 1.0015" Length Shoulder Screw
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#4-40 Round Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
0.25
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details