Precision socket head shoulder screws with a #4-40 UNC-3A thread, 0.124 inch shoulder diameter, and 0.189 inch shoulder length are made from 303 stainless steel and feature a 45° chamfer on both ends. The part is designed for applications requiring precise alignment and non-threaded bearing surfaces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S7092Y-G44-0406 |
| Product Name | #4-40, UNC-3A Thread, 0.124" Shoulder Dia., 0.189" Length Shoulder Screw |
| Screw Type | Shoulder Screw |